Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL122515R0FKEG

Description
15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL122515R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122515R0FKEG-ND
Chip Resistor - Surface Mount RCL122515R0FKEG-ND
15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

15 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15 OHM 2W 1% 1225 WIDE - RCL122515R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% 1225 WIDE
RCL122515R0FKEG
RES 15 OHM 2W 1% 1225 WIDE RCL122515R0FKEG
RES 15ohm 2W 1% 1225 WIDE

RES 15ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122515R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122515R0FKEG
Chip Resistor - Surface Mount RCL122515R0FKEG
RES SMD 15 OHM 2W 2512 WIDE

RES SMD 15 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122515R0FKEG-ND RCL122515R0FKEG RCL122515R0FKEG
Product Name Chip Resistor - Surface Mount RES 15 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details