Vishay Intertechnology, Inc. RES 15.8K OHM 2W 1% 1225 WIDE RCL122515K8FKEG

Description
RES 15.8Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 15.8Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 2W 1% 1225 WIDE - RCL122515K8FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 2W 1% 1225 WIDE
RCL122515K8FKEG
RES 15.8K OHM 2W 1% 1225 WIDE RCL122515K8FKEG
RES 15.8Kohm 2W 1% 1225 WIDE

RES 15.8Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122515K8FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122515K8FKEG-ND
Chip Resistor - Surface Mount RCL122515K8FKEG-ND
15.8 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122515K8FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122515K8FKEG
Chip Resistor - Surface Mount RCL122515K8FKEG
RES SMD 15.8K OHM 2W 2512 WIDE

RES SMD 15.8K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122515K8FKEG RCL122515K8FKEG-ND RCL122515K8FKEG
Product Name RES 15.8K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 15800 ohms 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details