Vishay Intertechnology, Inc. RES 14.7 OHM 2W 1% 1225 WIDE RCL122514R7FKEG

Description
RES 14.7ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 14.7ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 2W 1% 1225 WIDE - RCL122514R7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 2W 1% 1225 WIDE
RCL122514R7FKEG
RES 14.7 OHM 2W 1% 1225 WIDE RCL122514R7FKEG
RES 14.7ohm 2W 1% 1225 WIDE

RES 14.7ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122514R7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122514R7FKEG-ND
Chip Resistor - Surface Mount RCL122514R7FKEG-ND
14.7 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122514R7FKEG RCL122514R7FKEG-ND
Product Name RES 14.7 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details