Vishay Intertechnology, Inc. RES 14.7K OHM 2W 1% 1225 WIDE RCL122514K7FKEG

Description
RES 14.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 14.7Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 2W 1% 1225 WIDE - RCL122514K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 2W 1% 1225 WIDE
RCL122514K7FKEG
RES 14.7K OHM 2W 1% 1225 WIDE RCL122514K7FKEG
RES 14.7Kohm 2W 1% 1225 WIDE

RES 14.7Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122514K7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122514K7FKEG-ND
Chip Resistor - Surface Mount RCL122514K7FKEG-ND
14.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122514K7FKEG RCL122514K7FKEG-ND
Product Name RES 14.7K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details