Vishay Intertechnology, Inc. RES 147 OHM 2W 1% 1225 WIDE RCL1225147RFKEG

Description
RES 147ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 147ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 2W 1% 1225 WIDE - RCL1225147RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 2W 1% 1225 WIDE
RCL1225147RFKEG
RES 147 OHM 2W 1% 1225 WIDE RCL1225147RFKEG
RES 147ohm 2W 1% 1225 WIDE

RES 147ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225147RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225147RFKEG-ND
Chip Resistor - Surface Mount RCL1225147RFKEG-ND
147 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

147 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225147RFKEG RCL1225147RFKEG-ND
Product Name RES 147 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details