Vishay Intertechnology, Inc. RES 13 OHM 2W 5% 1225 WIDE RCL122513R0JNEG

Description
RES 13ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 13ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 2W 5% 1225 WIDE - RCL122513R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2W 5% 1225 WIDE
RCL122513R0JNEG
RES 13 OHM 2W 5% 1225 WIDE RCL122513R0JNEG
RES 13ohm 2W 5% 1225 WIDE

RES 13ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122513R0JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122513R0JNEG-ND
Chip Resistor - Surface Mount RCL122513R0JNEG-ND
13 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

13 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122513R0JNEG RCL122513R0JNEG-ND
Product Name RES 13 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details