Vishay Intertechnology, Inc. RES 13K OHM 2W 5% 1225 WIDE RCL122513K0JNEG

Description
RES 13Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 13Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 2W 5% 1225 WIDE - RCL122513K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 2W 5% 1225 WIDE
RCL122513K0JNEG
RES 13K OHM 2W 5% 1225 WIDE RCL122513K0JNEG
RES 13Kohm 2W 5% 1225 WIDE

RES 13Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122513K0JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122513K0JNEG-ND
Chip Resistor - Surface Mount RCL122513K0JNEG-ND
13 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

13 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122513K0JNEG RCL122513K0JNEG-ND
Product Name RES 13K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details