Vishay Intertechnology, Inc. RES 11.8 OHM 2W 1% 1225 WIDE RCL122511R8FKEG

Description
RES 11.8ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 11.8ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 2W 1% 1225 WIDE - RCL122511R8FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 2W 1% 1225 WIDE
RCL122511R8FKEG
RES 11.8 OHM 2W 1% 1225 WIDE RCL122511R8FKEG
RES 11.8ohm 2W 1% 1225 WIDE

RES 11.8ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122511R8FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122511R8FKEG-ND
Chip Resistor - Surface Mount RCL122511R8FKEG-ND
11.8 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122511R8FKEG RCL122511R8FKEG-ND
Product Name RES 11.8 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details