Vishay Intertechnology, Inc. RES 10 OHM 2W 5% 1225 WIDE RCL122510R0JNEG

Description
RES 10ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 10ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 5% 1225 WIDE - RCL122510R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 5% 1225 WIDE
RCL122510R0JNEG
RES 10 OHM 2W 5% 1225 WIDE RCL122510R0JNEG
RES 10ohm 2W 5% 1225 WIDE

RES 10ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL10FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10FCT-ND
Chip Resistor - Surface Mount RCL10FCT-ND
10 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10FDKR-ND
Chip Resistor - Surface Mount RCL10FDKR-ND
10 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10FTR-ND
Chip Resistor - Surface Mount RCL10FTR-ND
10 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122510R0JNEG RCL10FCT-ND
Product Name RES 10 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers