Vishay Precision Group RES 10 OHM 2W 1% 1225 WIDE RCL122510R0FKEG

Description
RES 10ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 10ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 1% 1225 WIDE - RCL122510R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% 1225 WIDE
RCL122510R0FKEG
RES 10 OHM 2W 1% 1225 WIDE RCL122510R0FKEG
RES 10ohm 2W 1% 1225 WIDE

RES 10ohm 2W 1% 1225 WIDE

Supplier's Site
SMD 10ohm Resistor - 52-RCL122510R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10ohm Resistor
52-RCL122510R0FKEG
SMD 10ohm Resistor 52-RCL122510R0FKEG
Thick Film Resistors - SMD 2watt 10ohm 1% 100ppm 1225 Product overview: RCL122510R0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122510R0FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 10ohm 1% 100ppm 1225 Product overview: RCL122510R0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122510R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL10.0ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10.0ETR-ND
Chip Resistor - Surface Mount RCL10.0ETR-ND
10 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10.0ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10.0ECT-ND
Chip Resistor - Surface Mount RCL10.0ECT-ND
10 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10.0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10.0EDKR-ND
Chip Resistor - Surface Mount RCL10.0EDKR-ND
10 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay - 65AC3568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay
65AC3568
Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay 65AC3568
RES, AEC-Q200, THICK FILM, 10R, 2W, 1225; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 2W, 1225; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay - 61AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay
61AC6109
Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay 61AC6109
RES, AEC-Q200, THICK FILM, 10R, 2W, 1225; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 2W, 1225; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL122510R0FKEG 52-RCL122510R0FKEG RCL10.0ETR-ND 65AC3568
Product Name RES 10 OHM 2W 1% 1225 WIDE SMD 10ohm Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10R, 2W, 1225; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details