Vishay Intertechnology, Inc. RES 10.5K OHM 2W 1% 1225 WIDE RCL122510K5FKEG

Description
RES 10.5Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 10.5Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 2W 1% 1225 WIDE - RCL122510K5FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 2W 1% 1225 WIDE
RCL122510K5FKEG
RES 10.5K OHM 2W 1% 1225 WIDE RCL122510K5FKEG
RES 10.5Kohm 2W 1% 1225 WIDE

RES 10.5Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122510K5FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122510K5FKEG-ND
Chip Resistor - Surface Mount RCL122510K5FKEG-ND
10.5 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122510K5FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122510K5FKEG
Chip Resistor - Surface Mount RCL122510K5FKEG
RES SMD 10.5K OHM 2W 2512 WIDE

RES SMD 10.5K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122510K5FKEG RCL122510K5FKEG-ND RCL122510K5FKEG
Product Name RES 10.5K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers