Vishay Intertechnology, Inc. RES 100 OHM 2W 5% 1225 WIDE RCL1225100RJNEG

Description
RES 100ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 100ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 5% 1225 WIDE - RCL1225100RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 5% 1225 WIDE
RCL1225100RJNEG
RES 100 OHM 2W 5% 1225 WIDE RCL1225100RJNEG
RES 100ohm 2W 5% 1225 WIDE

RES 100ohm 2W 5% 1225 WIDE

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL1225100RJNEG
891483-RCL1225100RJNEG
Chip Resistor - Surface Mount - RCL1225100RJNEG 891483-RCL1225100RJNEG
Manufacturer: Vishay Win Source Part Number: 891483-RCL1225100RJN EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: RCL100FTR, RCL100FDKR, RCL100FCT

Manufacturer: Vishay
Win Source Part Number: 891483-RCL1225100RJNEG
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Package: Wide 2512 (6432 Metric), 1225
Package: Reel - TR
Categories: Resistors
Case / Package: 1225
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: RCL100FTR, RCL100FDKR, RCL100FCT

Buy Now Datasheet
SMD 100ohm Resistor - 52-RCL1225100RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100ohm Resistor
52-RCL1225100RJNEG
SMD 100ohm Resistor 52-RCL1225100RJNEG
Thick Film Resistors - SMD 2watt 100ohm 5% 200ppm 1225 Product overview: RCL1225100RJNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225100RJNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 100ohm 5% 200ppm 1225 Product overview: RCL1225100RJNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225100RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100FDKR-ND
Chip Resistor - Surface Mount RCL100FDKR-ND
100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100FTR-ND
Chip Resistor - Surface Mount RCL100FTR-ND
100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100FCT-ND
Chip Resistor - Surface Mount RCL100FCT-ND
100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL1225100RJNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCL1225100RJNEG
Resistors - Chip Resistor - Surface Mount RCL1225100RJNEG
RES SMD 100 OHM 2W 2512 WIDE

RES SMD 100 OHM 2W 2512 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCL1225100RJNEG 891483-RCL1225100RJNEG 52-RCL1225100RJNEG RCL100FDKR-ND RCL1225100RJNEG
Product Name RES 100 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount - RCL1225100RJNEG SMD 100ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers