Vishay Precision Group SMD 100ohm Resistor RCL1225100RFKEG

Description
Thick Film Resistors - SMD 2watt 100ohm 1% 100ppm 1225 Product overview: RCL1225100RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225100RFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2watt 100ohm 1% 100ppm 1225 Product overview: RCL1225100RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225100RFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100ohm Resistor - 52-RCL1225100RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100ohm Resistor
52-RCL1225100RFKEG
SMD 100ohm Resistor 52-RCL1225100RFKEG
Thick Film Resistors - SMD 2watt 100ohm 1% 100ppm 1225 Product overview: RCL1225100RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225100RFKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 100ohm 1% 100ppm 1225 Product overview: RCL1225100RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1225100RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
999878-RCL1225100RFKEG
Resistors - Chip Resistor - Surface Mount 999878-RCL1225100RFKEG
Win Source Part Number: 999878-RCL1225100RFK EG Category: Resistors>Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: RCL100ETR,RCL100EDKR ,RCL100ECT

Win Source Part Number: 999878-RCL1225100RFKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCL100ETR,RCL100EDKR,RCL100ECT

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100EDKR-ND
Chip Resistor - Surface Mount RCL100EDKR-ND
100 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100ECT-ND
Chip Resistor - Surface Mount RCL100ECT-ND
100 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL100ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL100ETR-ND
Chip Resistor - Surface Mount RCL100ETR-ND
100 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 100 OHM 2W 1% 1225 WIDE - RCL1225100RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% 1225 WIDE
RCL1225100RFKEG
RES 100 OHM 2W 1% 1225 WIDE RCL1225100RFKEG
RES 100ohm 2W 1% 1225 WIDE

RES 100ohm 2W 1% 1225 WIDE

Supplier's Site
Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay - 61AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay
61AC6110
Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay 61AC6110
RES, AEC-Q200, THICK FILM, 100R, 2W, 1225; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 2W, 1225; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay - 65AC3569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay
65AC3569
Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay 65AC3569
RES, AEC-Q200, THICK FILM, 100R, 2W, 1225; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 2W, 1225; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCL1225100RFKEG 999878-RCL1225100RFKEG RCL100EDKR-ND RCL1225100RFKEG 61AC6110
Product Name SMD 100ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 100 OHM 2W 1% 1225 WIDE Res, Aec-Q200, Thick Film, 100R, 2W, 1225; Resistance Vishay
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details