Vishay Intertechnology, Inc. RES 9.10 OHM 1W 1% 1218 WIDE RCL12189R10FKEK

Description
RES 9.10ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 9.10ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10 OHM 1W 1% 1218 WIDE - RCL12189R10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1W 1% 1218 WIDE
RCL12189R10FKEK
RES 9.10 OHM 1W 1% 1218 WIDE RCL12189R10FKEK
RES 9.10ohm 1W 1% 1218 WIDE

RES 9.10ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12189R10FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12189R10FKEK
Chip Resistor - Surface Mount RCL12189R10FKEK
RES SMD 9.1 OHM 1W 1812 WIDE

RES SMD 9.1 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RCL12189R10FKEK RCL12189R10FKEK
Product Name RES 9.10 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 1 +/- %
Power Rating 1 to 1218 watts 1 to 1812 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details