Vishay Intertechnology, Inc. RES 9.1K OHM 1W 5% 1218 WIDE RCL12189K10JNEK

Description
RES 9.1Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 9.1Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1W 5% 1218 WIDE - RCL12189K10JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1W 5% 1218 WIDE
RCL12189K10JNEK
RES 9.1K OHM 1W 5% 1218 WIDE RCL12189K10JNEK
RES 9.1Kohm 1W 5% 1218 WIDE

RES 9.1Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12189K10JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12189K10JNEK-ND
Chip Resistor - Surface Mount RCL12189K10JNEK-ND
9.1 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12189K10JNEK RCL12189K10JNEK-ND
Product Name RES 9.1K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details