Vishay Intertechnology, Inc. RES 9.09K OHM 1W 1% 1218 WIDE RCL12189K09FKEK

Description
RES 9.09Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 9.09Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1W 1% 1218 WIDE - RCL12189K09FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1W 1% 1218 WIDE
RCL12189K09FKEK
RES 9.09K OHM 1W 1% 1218 WIDE RCL12189K09FKEK
RES 9.09Kohm 1W 1% 1218 WIDE

RES 9.09Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12189K09FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12189K09FKEK-ND
Chip Resistor - Surface Mount RCL12189K09FKEK-ND
9.09 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12189K09FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12189K09FKEK
Chip Resistor - Surface Mount RCL12189K09FKEK
RES SMD 9.09K OHM 1W 1812 WIDE

RES SMD 9.09K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12189K09FKEK RCL12189K09FKEK-ND RCL12189K09FKEK
Product Name RES 9.09K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details