Vishay Intertechnology, Inc. RES 976 OHM 1W 1% 1218 WIDE RCL1218976RFKEK

Description
RES 976ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 976ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1W 1% 1218 WIDE - RCL1218976RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% 1218 WIDE
RCL1218976RFKEK
RES 976 OHM 1W 1% 1218 WIDE RCL1218976RFKEK
RES 976ohm 1W 1% 1218 WIDE

RES 976ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218976RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218976RFKEK-ND
Chip Resistor - Surface Mount RCL1218976RFKEK-ND
976 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

976 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218976RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218976RFKEK
Chip Resistor - Surface Mount RCL1218976RFKEK
RES SMD 976 OHM 1W 1812 WIDE

RES SMD 976 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218976RFKEK RCL1218976RFKEK-ND RCL1218976RFKEK
Product Name RES 976 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details