Vishay Intertechnology, Inc. RES 976K OHM 1W 1% 1218 WIDE RCL1218976KFKEK

Description
RES 976Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 976Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1W 1% 1218 WIDE - RCL1218976KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1W 1% 1218 WIDE
RCL1218976KFKEK
RES 976K OHM 1W 1% 1218 WIDE RCL1218976KFKEK
RES 976Kohm 1W 1% 1218 WIDE

RES 976Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218976KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218976KFKEK-ND
Chip Resistor - Surface Mount RCL1218976KFKEK-ND
976 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

976 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218976KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218976KFKEK
Chip Resistor - Surface Mount RCL1218976KFKEK
RES SMD 976K OHM 1W 1812 WIDE

RES SMD 976K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218976KFKEK RCL1218976KFKEK-ND RCL1218976KFKEK
Product Name RES 976K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details