Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL121895R3FKEK

Description
95.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
95.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL121895R3FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121895R3FKEK-ND
Chip Resistor - Surface Mount RCL121895R3FKEK-ND
95.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 95.3 OHM 1W 1% 1218 WIDE - RCL121895R3FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1W 1% 1218 WIDE
RCL121895R3FKEK
RES 95.3 OHM 1W 1% 1218 WIDE RCL121895R3FKEK
RES 95.3ohm 1W 1% 1218 WIDE

RES 95.3ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121895R3FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL121895R3FKEK
Chip Resistor - Surface Mount RCL121895R3FKEK
RES SMD 95.3 OHM 1W 1812 WIDE

RES SMD 95.3 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL121895R3FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121895R3FKEK
Chip Resistor - Surface Mount RCL121895R3FKEK
RES SMD 95.3 OHM 1W 1812 WIDE

RES SMD 95.3 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCL121895R3FKEK-ND RCL121895R3FKEK RCL121895R3FKEK RCL121895R3FKEK
Product Name Chip Resistor - Surface Mount RES 95.3 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details