Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12188R06FKEK

Description
8.06 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12188R06FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12188R06FKEK-ND
Chip Resistor - Surface Mount RCL12188R06FKEK-ND
8.06 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.06 OHM 1W 1% 1218 WIDE - RCL12188R06FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% 1218 WIDE
RCL12188R06FKEK
RES 8.06 OHM 1W 1% 1218 WIDE RCL12188R06FKEK
RES 8.06ohm 1W 1% 1218 WIDE

RES 8.06ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12188R06FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12188R06FKEK
Chip Resistor - Surface Mount RCL12188R06FKEK
RES SMD 8.06 OHM 1W 1812 WIDE

RES SMD 8.06 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL12188R06FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12188R06FKEK
Chip Resistor - Surface Mount RCL12188R06FKEK
RES SMD 8.06 OHM 1W 1812 WIDE

RES SMD 8.06 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL12188R06FKEK-ND RCL12188R06FKEK RCL12188R06FKEK RCL12188R06FKEK
Product Name Chip Resistor - Surface Mount RES 8.06 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details