8.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 8.20Kohm 1W 1% 1218 WIDE
RES SMD 8.2K OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12188K20FKEK-ND | RCL12188K20FKEK | RCL12188K20FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 8.20K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |