Vishay Intertechnology, Inc. RES 88.7K OHM 1W 1% 1218 WIDE RCL121888K7FKEK

Description
RES 88.7Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 88.7Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1W 1% 1218 WIDE - RCL121888K7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1W 1% 1218 WIDE
RCL121888K7FKEK
RES 88.7K OHM 1W 1% 1218 WIDE RCL121888K7FKEK
RES 88.7Kohm 1W 1% 1218 WIDE

RES 88.7Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121888K7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121888K7FKEK-ND
Chip Resistor - Surface Mount RCL121888K7FKEK-ND
88.7 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121888K7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121888K7FKEK
Chip Resistor - Surface Mount RCL121888K7FKEK
RES SMD 88.7K OHM 1W 1812 WIDE

RES SMD 88.7K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121888K7FKEK RCL121888K7FKEK-ND RCL121888K7FKEK
Product Name RES 88.7K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details