Vishay Intertechnology, Inc. RES 86.6 OHM 1W 1% 1218 WIDE RCL121886R6FKEK

Description
RES 86.6ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 86.6ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1W 1% 1218 WIDE - RCL121886R6FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1W 1% 1218 WIDE
RCL121886R6FKEK
RES 86.6 OHM 1W 1% 1218 WIDE RCL121886R6FKEK
RES 86.6ohm 1W 1% 1218 WIDE

RES 86.6ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121886R6FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121886R6FKEK-ND
Chip Resistor - Surface Mount RCL121886R6FKEK-ND
86.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121886R6FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121886R6FKEK
Chip Resistor - Surface Mount RCL121886R6FKEK
RES SMD 86.6 OHM 1W 1812 WIDE

RES SMD 86.6 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121886R6FKEK RCL121886R6FKEK-ND RCL121886R6FKEK
Product Name RES 86.6 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details