Vishay Intertechnology, Inc. RES 866K OHM 1W 1% 1218 WIDE RCL1218866KFKEK

Description
RES 866Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 866Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1W 1% 1218 WIDE - RCL1218866KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1W 1% 1218 WIDE
RCL1218866KFKEK
RES 866K OHM 1W 1% 1218 WIDE RCL1218866KFKEK
RES 866Kohm 1W 1% 1218 WIDE

RES 866Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218866KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218866KFKEK-ND
Chip Resistor - Surface Mount RCL1218866KFKEK-ND
866 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

866 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218866KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218866KFKEK
Chip Resistor - Surface Mount RCL1218866KFKEK
RES SMD 866K OHM 1W 1812 WIDE

RES SMD 866K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218866KFKEK RCL1218866KFKEK-ND RCL1218866KFKEK
Product Name RES 866K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details