RES 820ohm 1W 1% 1218 WIDE
820 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL1218820RFKEK | RCL1218820RFKEK-ND |
| Product Name | RES 820 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 820 ohms | 820 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 to 1218 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |