Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL121880R6FKEK

Description
80.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2436-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2436-1-ND
Chip Resistor - Surface Mount 541-2436-1-ND
80.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2436-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2436-2-ND
Chip Resistor - Surface Mount 541-2436-2-ND
80.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 80.6 OHM 1W 1% 1218 WIDE - RCL121880R6FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 1% 1218 WIDE
RCL121880R6FKEK
RES 80.6 OHM 1W 1% 1218 WIDE RCL121880R6FKEK
RES 80.6ohm 1W 1% 1218 WIDE

RES 80.6ohm 1W 1% 1218 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL121880R6FKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL121880R6FKEK
Resistors - Chip Resistor - Surface Mount RCL121880R6FKEK
RES SMD 80.6 OHM 1W 1812 WIDE

RES SMD 80.6 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2436-1-ND RCL121880R6FKEK RCL121880R6FKEK
Product Name Chip Resistor - Surface Mount RES 80.6 OHM 1W 1% 1218 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details