Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218806RFKEK

Description
806 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
806 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218806RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218806RFKEK-ND
Chip Resistor - Surface Mount RCL1218806RFKEK-ND
806 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

806 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 806 OHM 1W 1% 1218 WIDE - RCL1218806RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% 1218 WIDE
RCL1218806RFKEK
RES 806 OHM 1W 1% 1218 WIDE RCL1218806RFKEK
RES 806ohm 1W 1% 1218 WIDE

RES 806ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218806RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218806RFKEK
Chip Resistor - Surface Mount RCL1218806RFKEK
RES SMD 806 OHM 1W 1812 WIDE

RES SMD 806 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218806RFKEK-ND RCL1218806RFKEK RCL1218806RFKEK
Product Name Chip Resistor - Surface Mount RES 806 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers