Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12187R50JNEK

Description
7.5 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12187R50JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12187R50JNEK-ND
Chip Resistor - Surface Mount RCL12187R50JNEK-ND
7.5 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.5 OHM 1W 5% 1218 WIDE - RCL12187R50JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 5% 1218 WIDE
RCL12187R50JNEK
RES 7.5 OHM 1W 5% 1218 WIDE RCL12187R50JNEK
RES 7.5ohm 1W 5% 1218 WIDE

RES 7.5ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12187R50JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12187R50JNEK
Chip Resistor - Surface Mount RCL12187R50JNEK
RES SMD 7.5 OHM 1W 1812 WIDE

RES SMD 7.5 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12187R50JNEK-ND RCL12187R50JNEK RCL12187R50JNEK
Product Name Chip Resistor - Surface Mount RES 7.5 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details