RES 7.15ohm 1W 1% 1218 WIDE
7.15 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 7.15 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCL12187R15FKEK | RCL12187R15FKEK-ND | RCL12187R15FKEK |
| Product Name | RES 7.15 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 7.15 ohms | 7.15 ohms | 7.15 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 to 1218 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |