Vishay Intertechnology, Inc. RES 7.87K OHM 1W 1% 1218 WIDE RCL12187K87FKEK

Description
RES 7.87Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 7.87Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1W 1% 1218 WIDE - RCL12187K87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1W 1% 1218 WIDE
RCL12187K87FKEK
RES 7.87K OHM 1W 1% 1218 WIDE RCL12187K87FKEK
RES 7.87Kohm 1W 1% 1218 WIDE

RES 7.87Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12187K87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12187K87FKEK-ND
Chip Resistor - Surface Mount RCL12187K87FKEK-ND
7.87 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12187K87FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12187K87FKEK
Chip Resistor - Surface Mount RCL12187K87FKEK
RES SMD 7.87K OHM 1W 1812 WIDE

RES SMD 7.87K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12187K87FKEK RCL12187K87FKEK-ND RCL12187K87FKEK
Product Name RES 7.87K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers