Vishay Intertechnology, Inc. RES 7.50K OHM 1W 1% 1218 WIDE RCL12187K50FKEK

Description
RES 7.50Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 7.50Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1W 1% 1218 WIDE - RCL12187K50FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1W 1% 1218 WIDE
RCL12187K50FKEK
RES 7.50K OHM 1W 1% 1218 WIDE RCL12187K50FKEK
RES 7.50Kohm 1W 1% 1218 WIDE

RES 7.50Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12187K50FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12187K50FKEK-ND
Chip Resistor - Surface Mount RCL12187K50FKEK-ND
7.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12187K50FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12187K50FKEK
Chip Resistor - Surface Mount RCL12187K50FKEK
RES SMD 7.5K OHM 1W 1812 WIDE

RES SMD 7.5K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12187K50FKEK RCL12187K50FKEK-ND RCL12187K50FKEK
Product Name RES 7.50K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details