Vishay Intertechnology, Inc. RES 76.8K OHM 1W 1% 1218 WIDE RCL121876K8FKEK

Description
RES 76.8Kohm 1W 1% 1218 WIDE
Request a Quote
Description
RES 76.8Kohm 1W 1% 1218 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL121876K8FKEK is a surface mount thick film chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 76.8 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It operates within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/K. The resistor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is packaged in compliance with IEC standards for automated assembly processes and is RoHS compliant, ensuring it meets environmental regulations. The product is designed for enhanced thermal cycling performance and has a low failure rate, making it a reliable choice for engineers in need of robust resistive components.

Datasheet Summary
Powered by GS/AI

The RCL121876K8FKEK is a surface mount thick film chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 76.8 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It operates within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/K. The resistor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is packaged in compliance with IEC standards for automated assembly processes and is RoHS compliant, ensuring it meets environmental regulations. The product is designed for enhanced thermal cycling performance and has a low failure rate, making it a reliable choice for engineers in need of robust resistive components.

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1W 1% 1218 WIDE - RCL121876K8FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1W 1% 1218 WIDE
RCL121876K8FKEK
RES 76.8K OHM 1W 1% 1218 WIDE RCL121876K8FKEK
RES 76.8Kohm 1W 1% 1218 WIDE

RES 76.8Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121876K8FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121876K8FKEK-ND
Chip Resistor - Surface Mount RCL121876K8FKEK-ND
76.8 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121876K8FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121876K8FKEK
Chip Resistor - Surface Mount RCL121876K8FKEK
RES SMD 76.8K OHM 1W 1812 WIDE

RES SMD 76.8K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121876K8FKEK RCL121876K8FKEK-ND RCL121876K8FKEK
Product Name RES 76.8K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details