Vishay Intertechnology, Inc. RES 768K OHM 1W 1% 1218 WIDE RCL1218768KFKEK

Description
RES 768Kohm 1W 1% 1218 WIDE
Request a Quote
Description
RES 768Kohm 1W 1% 1218 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL1218768KFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 768 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is constructed with a cermet film layer on a high-grade ceramic substrate, providing robust mechanical and climatic protection. It is RoHS-compliant and suitable for automatic SMD assembly processes.

Datasheet Summary
Powered by GS/AI

The RCL1218768KFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 768 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is constructed with a cermet film layer on a high-grade ceramic substrate, providing robust mechanical and climatic protection. It is RoHS-compliant and suitable for automatic SMD assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1W 1% 1218 WIDE - RCL1218768KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1W 1% 1218 WIDE
RCL1218768KFKEK
RES 768K OHM 1W 1% 1218 WIDE RCL1218768KFKEK
RES 768Kohm 1W 1% 1218 WIDE

RES 768Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218768KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218768KFKEK-ND
Chip Resistor - Surface Mount RCL1218768KFKEK-ND
768 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

768 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218768KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218768KFKEK
Chip Resistor - Surface Mount RCL1218768KFKEK
RES SMD 768K OHM 1W 1812 WIDE

RES SMD 768K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218768KFKEK RCL1218768KFKEK-ND RCL1218768KFKEK
Product Name RES 768K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details