Vishay Intertechnology, Inc. RES 75.0K OHM 1W 1% 1218 WIDE RCL121875K0FKEK

Description
RES 75.0Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 75.0Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1W 1% 1218 WIDE - RCL121875K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1W 1% 1218 WIDE
RCL121875K0FKEK
RES 75.0K OHM 1W 1% 1218 WIDE RCL121875K0FKEK
RES 75.0Kohm 1W 1% 1218 WIDE

RES 75.0Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121875K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121875K0FKEK-ND
Chip Resistor - Surface Mount RCL121875K0FKEK-ND
75 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

75 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121875K0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121875K0FKEK
Chip Resistor - Surface Mount RCL121875K0FKEK
RES SMD 75K OHM 1W 1812 WIDE

RES SMD 75K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121875K0FKEK RCL121875K0FKEK-ND RCL121875K0FKEK
Product Name RES 75.0K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details