RES 750ohm 1W 1% 1218 WIDE
750 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
750 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 750 OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL1218750RFKEK | 541-2435-2-ND | RCL1218750RFKEK |
| Product Name | RES 750 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 to 1218 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |