Vishay Intertechnology, Inc. RES 73.2 OHM 1W 1% 1218 WIDE RCL121873R2FKEK

Description
RES 73.2ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 73.2ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1W 1% 1218 WIDE - RCL121873R2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1W 1% 1218 WIDE
RCL121873R2FKEK
RES 73.2 OHM 1W 1% 1218 WIDE RCL121873R2FKEK
RES 73.2ohm 1W 1% 1218 WIDE

RES 73.2ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121873R2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121873R2FKEK-ND
Chip Resistor - Surface Mount RCL121873R2FKEK-ND
73.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121873R2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121873R2FKEK
Chip Resistor - Surface Mount RCL121873R2FKEK
RES SMD 73.2 OHM 1W 1812 WIDE

RES SMD 73.2 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL121873R2FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL121873R2FKEK
Chip Resistor - Surface Mount RCL121873R2FKEK
RES SMD 73.2 OHM 1W 1812 WIDE

RES SMD 73.2 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL121873R2FKEK RCL121873R2FKEK-ND RCL121873R2FKEK RCL121873R2FKEK
Product Name RES 73.2 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details