Vishay Intertechnology, Inc. RES 732K OHM 1W 1% 1218 WIDE RCL1218732KFKEK

Description
RES 732Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 732Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1W 1% 1218 WIDE - RCL1218732KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1W 1% 1218 WIDE
RCL1218732KFKEK
RES 732K OHM 1W 1% 1218 WIDE RCL1218732KFKEK
RES 732Kohm 1W 1% 1218 WIDE

RES 732Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218732KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218732KFKEK-ND
Chip Resistor - Surface Mount RCL1218732KFKEK-ND
732 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

732 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218732KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218732KFKEK
Chip Resistor - Surface Mount RCL1218732KFKEK
RES SMD 732K OHM 1W 1812 WIDE

RES SMD 732K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218732KFKEK RCL1218732KFKEK-ND RCL1218732KFKEK
Product Name RES 732K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers