Vishay Intertechnology, Inc. RES 6.98 OHM 1W 1% 1218 WIDE RCL12186R98FKEK

Description
RES 6.98ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 6.98ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1W 1% 1218 WIDE - RCL12186R98FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% 1218 WIDE
RCL12186R98FKEK
RES 6.98 OHM 1W 1% 1218 WIDE RCL12186R98FKEK
RES 6.98ohm 1W 1% 1218 WIDE

RES 6.98ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12186R98FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12186R98FKEK-ND
Chip Resistor - Surface Mount RCL12186R98FKEK-ND
6.98 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12186R98FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12186R98FKEK
Chip Resistor - Surface Mount RCL12186R98FKEK
RES SMD 6.98 OHM 1W 1812 WIDE

RES SMD 6.98 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL12186R98FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12186R98FKEK
Chip Resistor - Surface Mount RCL12186R98FKEK
RES SMD 6.98 OHM 1W 1812 WIDE

RES SMD 6.98 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL12186R98FKEK RCL12186R98FKEK-ND RCL12186R98FKEK RCL12186R98FKEK
Product Name RES 6.98 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details