Vishay Intertechnology, Inc. RES 6.49 OHM 1W 1% 1218 WIDE RCL12186R49FKEK

Description
RES 6.49ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 6.49ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1W 1% 1218 WIDE - RCL12186R49FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1W 1% 1218 WIDE
RCL12186R49FKEK
RES 6.49 OHM 1W 1% 1218 WIDE RCL12186R49FKEK
RES 6.49ohm 1W 1% 1218 WIDE

RES 6.49ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12186R49FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12186R49FKEK-ND
Chip Resistor - Surface Mount RCL12186R49FKEK-ND
6.49 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12186R49FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12186R49FKEK
Chip Resistor - Surface Mount RCL12186R49FKEK
RES SMD 6.49 OHM 1W 1812 WIDE

RES SMD 6.49 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL12186R49FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12186R49FKEK
Chip Resistor - Surface Mount RCL12186R49FKEK
RES SMD 6.49 OHM 1W 1812 WIDE

RES SMD 6.49 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL12186R49FKEK RCL12186R49FKEK-ND RCL12186R49FKEK RCL12186R49FKEK
Product Name RES 6.49 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers