Vishay Precision Group RES 6.80K OHM 1W 1% 1218 WIDE RCL12186K80FKEK

Description
RES 6.80Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 6.80Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1W 1% 1218 WIDE - RCL12186K80FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1W 1% 1218 WIDE
RCL12186K80FKEK
RES 6.80K OHM 1W 1% 1218 WIDE RCL12186K80FKEK
RES 6.80Kohm 1W 1% 1218 WIDE

RES 6.80Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12186K80FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12186K80FKEK-ND
Chip Resistor - Surface Mount RCL12186K80FKEK-ND
6.8 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12186K80FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12186K80FKEK
Chip Resistor - Surface Mount RCL12186K80FKEK
RES SMD 6.8K OHM 1W 1812 WIDE

RES SMD 6.8K OHM 1W 1812 WIDE

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1875
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1875
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 6.8 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 6.8 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL12186K80FKEK RCL12186K80FKEK-ND RCL12186K80FKEK 40T1875
Product Name RES 6.80K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers