68 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 68.0ohm 1W 1% 1218 WIDE
RES SMD 68 OHM 1W 1812 WIDE
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 68 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
RES SMD 68 OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RCL121868R0FKEK-ND | RCL121868R0FKEK | RCL121868R0FKEK | 40T1878 | RCL121868R0FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 68.0 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 68 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |