Vishay Intertechnology, Inc. RES 680 OHM 1W 5% 1218 WIDE RCL1218680RJNEK

Description
RES 680ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 680ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 5% 1218 WIDE - RCL1218680RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% 1218 WIDE
RCL1218680RJNEK
RES 680 OHM 1W 5% 1218 WIDE RCL1218680RJNEK
RES 680ohm 1W 5% 1218 WIDE

RES 680ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218680RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218680RJNEK-ND
Chip Resistor - Surface Mount RCL1218680RJNEK-ND
680 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

680 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218680RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218680RJNEK
Chip Resistor - Surface Mount RCL1218680RJNEK
RES SMD 680 OHM 1W 1812 WIDE

RES SMD 680 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218680RJNEK RCL1218680RJNEK-ND RCL1218680RJNEK
Product Name RES 680 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers