Vishay Intertechnology, Inc. RES 62.0 OHM 1W 1% 1218 WIDE RCL121862R0FKEK

Description
RES 62.0ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 62.0ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1W 1% 1218 WIDE - RCL121862R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1W 1% 1218 WIDE
RCL121862R0FKEK
RES 62.0 OHM 1W 1% 1218 WIDE RCL121862R0FKEK
RES 62.0ohm 1W 1% 1218 WIDE

RES 62.0ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121862R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121862R0FKEK-ND
Chip Resistor - Surface Mount RCL121862R0FKEK-ND
62 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

62 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121862R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121862R0FKEK
Chip Resistor - Surface Mount RCL121862R0FKEK
RES SMD 62 OHM 1W 1812 WIDE

RES SMD 62 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121862R0FKEK RCL121862R0FKEK-ND RCL121862R0FKEK
Product Name RES 62.0 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers