Vishay Intertechnology, Inc. RES 620 OHM 1W 1% 1218 WIDE RCL1218620RFKEK

Description
RES 620ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 620ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1W 1% 1218 WIDE - RCL1218620RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1W 1% 1218 WIDE
RCL1218620RFKEK
RES 620 OHM 1W 1% 1218 WIDE RCL1218620RFKEK
RES 620ohm 1W 1% 1218 WIDE

RES 620ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2434-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2434-2-ND
Chip Resistor - Surface Mount 541-2434-2-ND
620 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

620 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2434-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2434-6-ND
Chip Resistor - Surface Mount 541-2434-6-ND
620 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

620 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1218620RFKEK 541-2434-2-ND
Product Name RES 620 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details