Vishay Intertechnology, Inc. RES 61.9K OHM 1W 1% 1218 WIDE RCL121861K9FKEK

Description
RES 61.9Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 61.9Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1W 1% 1218 WIDE - RCL121861K9FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1W 1% 1218 WIDE
RCL121861K9FKEK
RES 61.9K OHM 1W 1% 1218 WIDE RCL121861K9FKEK
RES 61.9Kohm 1W 1% 1218 WIDE

RES 61.9Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121861K9FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121861K9FKEK-ND
Chip Resistor - Surface Mount RCL121861K9FKEK-ND
61.9 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121861K9FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121861K9FKEK
Chip Resistor - Surface Mount RCL121861K9FKEK
RES SMD 61.9K OHM 1W 1812 WIDE

RES SMD 61.9K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121861K9FKEK RCL121861K9FKEK-ND RCL121861K9FKEK
Product Name RES 61.9K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers