Vishay Intertechnology, Inc. RES 60.4 OHM 1W 1% 1218 WIDE RCL121860R4FKEK

Description
RES 60.4ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 60.4ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1W 1% 1218 WIDE - RCL121860R4FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% 1218 WIDE
RCL121860R4FKEK
RES 60.4 OHM 1W 1% 1218 WIDE RCL121860R4FKEK
RES 60.4ohm 1W 1% 1218 WIDE

RES 60.4ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2433-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2433-2-ND
Chip Resistor - Surface Mount 541-2433-2-ND
60.4 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121860R4FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121860R4FKEK
Chip Resistor - Surface Mount RCL121860R4FKEK
RES SMD 60.4 OHM 1W 1812 WIDE

RES SMD 60.4 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121860R4FKEK 541-2433-2-ND RCL121860R4FKEK
Product Name RES 60.4 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers