5.76 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 5.76ohm 1W 1% 1218 WIDE
RES SMD 5.76 OHM 1W 1812 WIDE
RES SMD 5.76 OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RCL12185R76FKEK-ND | RCL12185R76FKEK | RCL12185R76FKEK | RCL12185R76FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 5.76 OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 5.76 ohms | 5.76 ohms | 5.76 ohms | 5.76 ohms |