Vishay Intertechnology, Inc. RES 5.10 OHM 1W 1% 1218 WIDE RCL12185R10FKEK

Description
RES 5.10ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 5.10ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10 OHM 1W 1% 1218 WIDE - RCL12185R10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10 OHM 1W 1% 1218 WIDE
RCL12185R10FKEK
RES 5.10 OHM 1W 1% 1218 WIDE RCL12185R10FKEK
RES 5.10ohm 1W 1% 1218 WIDE

RES 5.10ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2432-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2432-2-ND
Chip Resistor - Surface Mount 541-2432-2-ND
5.1 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2432-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2432-1-ND
Chip Resistor - Surface Mount 541-2432-1-ND
5.1 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2432-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2432-6-ND
Chip Resistor - Surface Mount 541-2432-6-ND
5.1 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12185R10FKEK 541-2432-2-ND
Product Name RES 5.10 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers