Vishay Intertechnology, Inc. RES 5.1K OHM 1W 5% 1218 WIDE RCL12185K10JNEK

Description
RES 5.1Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 5.1Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1W 5% 1218 WIDE - RCL12185K10JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1W 5% 1218 WIDE
RCL12185K10JNEK
RES 5.1K OHM 1W 5% 1218 WIDE RCL12185K10JNEK
RES 5.1Kohm 1W 5% 1218 WIDE

RES 5.1Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12185K10JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12185K10JNEK-ND
Chip Resistor - Surface Mount RCL12185K10JNEK-ND
5.1 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12185K10JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12185K10JNEK
Chip Resistor - Surface Mount RCL12185K10JNEK
RES SMD 5.1K OHM 1W 1812 WIDE

RES SMD 5.1K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12185K10JNEK RCL12185K10JNEK-ND RCL12185K10JNEK
Product Name RES 5.1K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details