Vishay Intertechnology, Inc. RES 590 OHM 1W 1% 1218 WIDE RCL1218590RFKEK

Description
RES 590ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 590ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1W 1% 1218 WIDE - RCL1218590RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1W 1% 1218 WIDE
RCL1218590RFKEK
RES 590 OHM 1W 1% 1218 WIDE RCL1218590RFKEK
RES 590ohm 1W 1% 1218 WIDE

RES 590ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218590RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218590RFKEK-ND
Chip Resistor - Surface Mount RCL1218590RFKEK-ND
590 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

590 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218590RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218590RFKEK
Chip Resistor - Surface Mount RCL1218590RFKEK
RES SMD 590 OHM 1W 1812 WIDE

RES SMD 590 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218590RFKEK RCL1218590RFKEK-ND RCL1218590RFKEK
Product Name RES 590 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details